Skyworks Solutions, Inc. Isolators - Digital Isolators SI8455BA-A-IS

Description
IC DIGITAL ISOLATOR SOIC
Description
IC DIGITAL ISOLATOR SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8455BA-A-IS
Isolators - Digital Isolators SI8455BA-A-IS
IC DIGITAL ISOLATOR SOIC

IC DIGITAL ISOLATOR SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8455BA-A-IS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1626B - kTB Solutions
Specs
Component Isolator
Frequency Range: 3700 to 5000 MHz
Isolation 20 dB
View Details
High Power Circulator coaxial type 700 to 5000MHz - UIYCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details