Skyworks Solutions, Inc. Isolators - Digital Isolators SI8641AB-AS1

Description
AUTOMOTIVE 2.5 KV 3 FORWARD & 1
Description
AUTOMOTIVE 2.5 KV 3 FORWARD & 1

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8641AB-AS1
Isolators - Digital Isolators SI8641AB-AS1
AUTOMOTIVE 2.5 KV 3 FORWARD & 1

AUTOMOTIVE 2.5 KV 3 FORWARD & 1

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8641AB-AS1
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 300 to 475MHz - UIYBCI6060H - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3033X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details