Skyworks Solutions, Inc. Isolators - Digital Isolators SI8620BB-B-IM1R

Description
2.5KV DUAL CHANNEL ISOLATOR IN C
Description
2.5KV DUAL CHANNEL ISOLATOR IN C

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8620BB-B-IM1R
Isolators - Digital Isolators SI8620BB-B-IM1R
2.5KV DUAL CHANNEL ISOLATOR IN C

2.5KV DUAL CHANNEL ISOLATOR IN C

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8620BB-B-IM1R
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 24 to 40GHz - UIYMC44A - UIY Inc.
Specs
Component Circulator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NDCI7038X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 1000 MHz
Isolation 35 dB
View Details