Skyworks Solutions, Inc. Isolators - Digital Isolators SI8610BB-B-IM1R

Description
2.5KV SINGLE CHANNEL ISOLATOR IN
Description
2.5KV SINGLE CHANNEL ISOLATOR IN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8610BB-B-IM1R
Isolators - Digital Isolators SI8610BB-B-IM1R
2.5KV SINGLE CHANNEL ISOLATOR IN

2.5KV SINGLE CHANNEL ISOLATOR IN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8610BB-B-IM1R
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Drop in Isolator 700 to 900MHz - UIYBDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details