Skyworks Solutions, Inc. Isolators - Digital Isolators SI8441AA-D-IS1R

Description
DGTL ISO 1000VRMS 4CH GP 16SOIC
Description
DGTL ISO 1000VRMS 4CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8441AA-D-IS1R
Isolators - Digital Isolators SI8441AA-D-IS1R
DGTL ISO 1000VRMS 4CH GP 16SOIC

DGTL ISO 1000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8441AA-D-IS1R
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 800 to 1000MHz - UIYBDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details
Coaxial Isolators - NCI2528X - kTB Solutions
Specs
Component Isolator
Frequency Range: 2900 to 3500 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details