Skyworks Solutions, Inc. Isolators - Digital Isolators SI8620BD-ASR

Description
AUTOMOTIVE 5 KV 2-CHANNEL DIGITA
Description
AUTOMOTIVE 5 KV 2-CHANNEL DIGITA

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8620BD-ASR
Isolators - Digital Isolators SI8620BD-ASR
AUTOMOTIVE 5 KV 2-CHANNEL DIGITA

AUTOMOTIVE 5 KV 2-CHANNEL DIGITA

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8620BD-ASR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1925X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Specs
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details