Skyworks Solutions, Inc. Isolators - Digital Isolators SI8622ET-ASR

Description
AUTOMOTIVE LOW-POWER SINGLE AND
Description
AUTOMOTIVE LOW-POWER SINGLE AND

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8622ET-ASR
Isolators - Digital Isolators SI8622ET-ASR
AUTOMOTIVE LOW-POWER SINGLE AND

AUTOMOTIVE LOW-POWER SINGLE AND

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8622ET-ASR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
High Power Isolator Drop in 300 to 1500MHz 500W - UIYDI5356A - UIY Inc.
Specs
Component Isolator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details