Skyworks Solutions, Inc. Isolators - Digital Isolators SI8642BB-AS1

Description
AUTOMOTIVE 2.5 KV 2 FORWARD & 2
Description
AUTOMOTIVE 2.5 KV 2 FORWARD & 2

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8642BB-AS1
Isolators - Digital Isolators SI8642BB-AS1
AUTOMOTIVE 2.5 KV 2 FORWARD & 2

AUTOMOTIVE 2.5 KV 2 FORWARD & 2

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8642BB-AS1
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI6466H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 2400 to 2500MHz - UIYWI220320A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 220mm x 320mm x 106.4mm
View Details