Skyworks Solutions, Inc. Isolators - Digital Isolators SI8651BD-AS

Description
AUTOMOTIVE 5 KV 4 FORWARD & 1 RE
Description
AUTOMOTIVE 5 KV 4 FORWARD & 1 RE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8651BD-AS
Isolators - Digital Isolators SI8651BD-AS
AUTOMOTIVE 5 KV 4 FORWARD & 1 RE

AUTOMOTIVE 5 KV 4 FORWARD & 1 RE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8651BD-AS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
High Power Circulator coaxial type 250 to 1500MHz - UIYCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details