Skyworks Solutions, Inc. Isolators - Digital Isolators SI8455BA-A-IS1R

Description
DGTL ISO 1000VRMS 5CH GP 16SOIC
Description
DGTL ISO 1000VRMS 5CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8455BA-A-IS1R
Isolators - Digital Isolators SI8455BA-A-IS1R
DGTL ISO 1000VRMS 5CH GP 16SOIC

DGTL ISO 1000VRMS 5CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8455BA-A-IS1R
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC5028B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2600 to 3200 MHz
Isolation 35 dB
View Details
Microstrip Circulator 24 to 40GHz - UIYMC44A - UIY Inc.
Specs
Component Circulator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details