Skyworks Solutions, Inc. Isolators - Digital Isolators SI8622BB-ASR

Description
AUTOMOTIVE 2.5 KV 1 FORWARD & 1
Description
AUTOMOTIVE 2.5 KV 1 FORWARD & 1

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8622BB-ASR
Isolators - Digital Isolators SI8622BB-ASR
AUTOMOTIVE 2.5 KV 1 FORWARD & 1

AUTOMOTIVE 2.5 KV 1 FORWARD & 1

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8622BB-ASR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI2528X - kTB Solutions
Specs
Component Isolator
Frequency Range: 2900 to 3500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 18 to 26.5GHz - UIYWI2869A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 69mm x 28mm
View Details