Skyworks Solutions, Inc. Isolators - Digital Isolators SI8662BC-AS1R

Description
AUTOMOTIVE 3.75 KV 4 FORWARD & 2
Description
AUTOMOTIVE 3.75 KV 4 FORWARD & 2

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8662BC-AS1R
Isolators - Digital Isolators SI8662BC-AS1R
AUTOMOTIVE 3.75 KV 4 FORWARD & 2

AUTOMOTIVE 3.75 KV 4 FORWARD & 2

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8662BC-AS1R
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Waveguide Isolator 93.5 to 94.5GHz - UIYWI2030A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 30mm x 20mm
View Details
Drop-In Circulators - NDC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details