Skyworks Solutions, Inc. Isolators - Digital Isolators SI8663BB-AS1R

Description
AUTOMOTIVE 2.5 KV 3 FORWARD & 3
Description
AUTOMOTIVE 2.5 KV 3 FORWARD & 3

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8663BB-AS1R
Isolators - Digital Isolators SI8663BB-AS1R
AUTOMOTIVE 2.5 KV 3 FORWARD & 3

AUTOMOTIVE 2.5 KV 3 FORWARD & 3

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8663BB-AS1R
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Microstrip Isolator 5 to 8GHz - UIYMI1010A - UIY Inc.
Specs
Component Isolator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 8000 MHz
View Details