Skyworks Solutions, Inc. Isolators - Digital Isolators SI8651BA-B-IS1R

Description
DGTL ISO 5000VRMS 5CH GP 16SOIC
Description
DGTL ISO 5000VRMS 5CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8651BA-B-IS1R
Isolators - Digital Isolators SI8651BA-B-IS1R
DGTL ISO 5000VRMS 5CH GP 16SOIC

DGTL ISO 5000VRMS 5CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8651BA-B-IS1R
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz - UIYBDC10149A - UIY Inc.
Specs
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1319C - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 15000 MHz
Isolation 18 dB
View Details