Skyworks Solutions, Inc. Isolators - Digital Isolators SI8631BD-AS

Description
AUTOMOTIVE 5 KV 2 FORWARD & 1 RE
Description
AUTOMOTIVE 5 KV 2 FORWARD & 1 RE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8631BD-AS
Isolators - Digital Isolators SI8631BD-AS
AUTOMOTIVE 5 KV 2 FORWARD & 1 RE

AUTOMOTIVE 5 KV 2 FORWARD & 1 RE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8631BD-AS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
RF Isolator coaxial 18 to 26.5GHz - UIYBCI1024A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10mm x 24mm x 9.3mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details