Skyworks Solutions, Inc. Isolators - Digital Isolators SI8621AB-AS

Description
AUTOMOTIVE 2.5 KV 1 FORWARD & 1
Description
AUTOMOTIVE 2.5 KV 1 FORWARD & 1

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8621AB-AS
Isolators - Digital Isolators SI8621AB-AS
AUTOMOTIVE 2.5 KV 1 FORWARD & 1

AUTOMOTIVE 2.5 KV 1 FORWARD & 1

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8621AB-AS
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC0915D - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
500W High Power Circulator coaxial type 300 to 1500MHz - UIYCC5356A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 53mm x 56mm x 20mm
View Details