Skyworks Solutions, Inc. Isolators - Digital Isolators SI8382PM-IUR

Description
DGTL ISO 2500VRMS 8CH GP 20QSOP
Description
DGTL ISO 2500VRMS 8CH GP 20QSOP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8382PM-IUR
Isolators - Digital Isolators SI8382PM-IUR
DGTL ISO 2500VRMS 8CH GP 20QSOP

DGTL ISO 2500VRMS 8CH GP 20QSOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8382PM-IUR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI2025X - kTB Solutions
Specs
Component Isolator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Waveguide Circulator 7 to 10GHz - UIYWC6060A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 60mm x 60mm x 48mm
View Details