Skyworks Solutions, Inc. Isolators - Digital Isolators SI8640BB-ASR

Description
LOW-POWER, QUAD-CHANNEL DIGITAL
Description
LOW-POWER, QUAD-CHANNEL DIGITAL

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8640BB-ASR
Isolators - Digital Isolators SI8640BB-ASR
LOW-POWER, QUAD-CHANNEL DIGITAL

LOW-POWER, QUAD-CHANNEL DIGITAL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8640BB-ASR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 6 to 18GHz - UIYBCC1920A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI-1000-2000-K3-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 16 dB
View Details