Skyworks Solutions, Inc. Isolators - Digital Isolators SI8642ED-ASR

Description
AUTOMOTIVE LOW-POWER, QUAD-CHANN
Description
AUTOMOTIVE LOW-POWER, QUAD-CHANN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8642ED-ASR
Isolators - Digital Isolators SI8642ED-ASR
AUTOMOTIVE LOW-POWER, QUAD-CHANN

AUTOMOTIVE LOW-POWER, QUAD-CHANN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8642ED-ASR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop in Circulator 1225 to 1875MHz - UIYBDC3538E - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Isolators - NDI6466K - kTB Solutions
Specs
Component Isolator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details