Skyworks Solutions, Inc. Isolators - Digital Isolators SI8642BT-ISR

Description
DGTL ISO 5000VRMS 4CH GP 16SOIC
Description
DGTL ISO 5000VRMS 4CH GP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8642BT-ISR
Isolators - Digital Isolators SI8642BT-ISR
DGTL ISO 5000VRMS 4CH GP 16SOIC

DGTL ISO 5000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8642BT-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 21.7 to 33GHz - UIYWC3030B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
Coaxial Circulators - NCC-5000-10000-10-S-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 10000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details