Skyworks Solutions, Inc. Isolators - Digital Isolators SI83418AFA-IF

Description
DGTL ISOL 1500VRMS 4CH SPI 32DFN
Description
DGTL ISOL 1500VRMS 4CH SPI 32DFN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI83418AFA-IF
Isolators - Digital Isolators SI83418AFA-IF
DGTL ISOL 1500VRMS 4CH SPI 32DFN

DGTL ISOL 1500VRMS 4CH SPI 32DFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI83418AFA-IF
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 12000 MHz
Isolation 18 dB
View Details
SMD Circulator 0.7 to 10GHz - UIYSC12A - UIY Inc.
Specs
Component Circulator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details