Skyworks Solutions, Inc. Isolators - Digital Isolators SI86S663EC-IS1

Description
3.75 KVRMS ISOLATOR, 6 UNIDIRECT
Description
3.75 KVRMS ISOLATOR, 6 UNIDIRECT

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI86S663EC-IS1
Isolators - Digital Isolators SI86S663EC-IS1
3.75 KVRMS ISOLATOR, 6 UNIDIRECT

3.75 KVRMS ISOLATOR, 6 UNIDIRECT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI86S663EC-IS1
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Drop in Broadband Circulator 4 to 8GHz - UIYBDC2122A - UIY Inc.
Specs
Component Circulator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details