Skyworks Solutions, Inc. Isolators - Digital Isolators SI86SQ44EB-IU

Description
2.5 KVRMS QSPI COMPATIBLE ISOLAT
Description
2.5 KVRMS QSPI COMPATIBLE ISOLAT

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI86SQ44EB-IU
Isolators - Digital Isolators SI86SQ44EB-IU
2.5 KVRMS QSPI COMPATIBLE ISOLAT

2.5 KVRMS QSPI COMPATIBLE ISOLAT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI86SQ44EB-IU
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI3546X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
SMD Circulator 290 to 1875MHz - UIYSC36A - UIY Inc.
Specs
Component Circulator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details