Skyworks Solutions, Inc. Isolators - Digital Isolators SI8642EB-AU

Description
AUTOMOTIVE 2.5 KV 2 FORWARD & 2
Description
AUTOMOTIVE 2.5 KV 2 FORWARD & 2

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8642EB-AU
Isolators - Digital Isolators SI8642EB-AU
AUTOMOTIVE 2.5 KV 2 FORWARD & 2

AUTOMOTIVE 2.5 KV 2 FORWARD & 2

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8642EB-AU
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC5258E - kTB Solutions
Specs
Component Circulator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Dual Junction Drop in Isolator 10 to 55MHz - UIYDDI16080A - UIY Inc.
Specs
Component Isolator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details