Skyworks Solutions, Inc. Isolators - Digital Isolators SI88220BD-ISR

Description
DGTL ISO 5KV 2CH GEN PURP 16SOIC
Description
DGTL ISO 5KV 2CH GEN PURP 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI88220BD-ISR
Isolators - Digital Isolators SI88220BD-ISR
DGTL ISO 5KV 2CH GEN PURP 16SOIC

DGTL ISO 5KV 2CH GEN PURP 16SOIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI88220BD-ISR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6075F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
View Details