Skyworks Solutions, Inc. Isolators - Digital Isolators SI8621ED-ASR

Description
AUTOMOTIVE 5 KV 1 FORWARD & 1 RE
Description
AUTOMOTIVE 5 KV 1 FORWARD & 1 RE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Isolators - Digital Isolators
SI8621ED-ASR
Isolators - Digital Isolators SI8621ED-ASR
AUTOMOTIVE 5 KV 1 FORWARD & 1 RE

AUTOMOTIVE 5 KV 1 FORWARD & 1 RE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number SI8621ED-ASR
Product Name Isolators - Digital Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details
Broadband Circulator drop in 8 to 12GHz - UIYBDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
View Details