Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-268KL-300

Description
OPTOISO 1.5KV 2CH OPEN COL 16DIP
Description
OPTOISO 1.5KV 2CH OPEN COL 16DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-268KL-300 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-268KL-300
Isolators - Optoisolators - Logic Output Optoisolators ACPL-268KL-300
OPTOISO 1.5KV 2CH OPEN COL 16DIP

OPTOISO 1.5KV 2CH OPEN COL 16DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACPL-268KL-300
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Isolators - NCI-18000-26500-10-5-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details