DiTom Microwave, Inc. RF Circulators and Isolators D3C1722N-4

Description
1.70 - 2.20 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.70 - 2.20 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1722N-4-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1722N-4-ND
RF Circulators and Isolators 2236-D3C1722N-4-ND
1.70 - 2.20 GHZ CIRCULATOR

1.70 - 2.20 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1722N-4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1722N-4
RF and Wireless - RF Circulators and Isolators D3C1722N-4
1.70 - 2.20 GHZ CIRCULATOR

1.70 - 2.20 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1722N-4-ND D3C1722N-4
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in 1.8 to 2.0GHz - UIYBDC2525C - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
Surface Mount Circulators - NSC7 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5000 MHz
Isolation 16 dB
View Details