DiTom Microwave, Inc. RF Circulators and Isolators D3C0810N-2

Description
0.80 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.80 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0810N-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0810N-2-ND
RF Circulators and Isolators 2236-D3C0810N-2-ND
0.80 - 1.00 GHZ CIRCULATOR

0.80 - 1.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0810N-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0810N-2
RF and Wireless - RF Circulators and Isolators D3C0810N-2
0.80 - 1.00 GHZ CIRCULATOR

0.80 - 1.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0810N-2-ND D3C0810N-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 1.35 to 2.7GHz - UIYBDI5049A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details