Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-M75N-560E

Description
IND AMBER SINGLES T&R VDE
Description
IND AMBER SINGLES T&R VDE

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-M75N-560E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-M75N-560E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-M75N-560E
IND AMBER SINGLES T&R VDE

IND AMBER SINGLES T&R VDE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ACPL-M75N-560E
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-4000-8000-K3-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 2 to 4GHz - UIYBCI6434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details