DiTom Microwave, Inc. RF Circulators and Isolators D3C0501-7

Description
0.50 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.50 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0501-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0501-7-ND
RF Circulators and Isolators 2236-D3C0501-7-ND
0.50 - 1.00 GHZ CIRCULATOR

0.50 - 1.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0501-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0501-7
RF and Wireless - RF Circulators and Isolators D3C0501-7
0.50 - 1.00 GHZ CIRCULATOR

0.50 - 1.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0501-7-ND D3C0501-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 225 to 400MHz - UIYBDC6060F - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Surface Mount Circulators - NSC20 - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 2800 MHz
Isolation 15 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details