DiTom Microwave, Inc. RF Circulators and Isolators D3C1415-7

Description
14.00 - 15.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
14.00 - 15.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1415-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1415-7-ND
RF Circulators and Isolators 2236-D3C1415-7-ND
14.00 - 15.00 GHZ CIRCULATOR

14.00 - 15.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1415-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1415-7
RF and Wireless - RF Circulators and Isolators D3C1415-7
14.00 - 15.00 GHZ CIRCULATOR

14.00 - 15.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1415-7-ND D3C1415-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details
Coaxial Circulators - NCC6466E - kTB Solutions
Specs
Component Circulator
Frequency Range: 70 to 200 MHz
Isolation 10 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details