TDK U.S.A. Corporation RF and Wireless - RF Circulators and Isolators CU4S0506AT-907-00

Description
ISOLATOR CW 907.5MHZ 5X5
Description
ISOLATOR CW 907.5MHZ 5X5

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - CU4S0506AT-907-00 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
CU4S0506AT-907-00
RF and Wireless - RF Circulators and Isolators CU4S0506AT-907-00
ISOLATOR CW 907.5MHZ 5X5

ISOLATOR CW 907.5MHZ 5X5

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number CU4S0506AT-907-00
Product Name RF and Wireless - RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI3232X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
500W High power Drop in Circulator 2 to 4GHz - UIYBDC5972A - UIY Inc.
Specs
Component Circulator
Package Size 59.4mm x 72mm x 50mm
Frequency Range: 2000 to 4000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details