DiTom Microwave, Inc. RF Circulators and Isolators D3C0507-3

Description
0.50 - 0.70 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.50 - 0.70 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0507-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0507-3-ND
RF Circulators and Isolators 2236-D3C0507-3-ND
0.50 - 0.70 GHZ CIRCULATOR

0.50 - 0.70 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0507-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0507-3
RF and Wireless - RF Circulators and Isolators D3C0507-3
0.50 - 0.70 GHZ CIRCULATOR

0.50 - 0.70 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0507-3-ND D3C0507-3
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBDC10149B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI4020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details