DiTom Microwave, Inc. RF Circulators and Isolators D3C1619-7

Description
16.00 - 19.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
16.00 - 19.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1619-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1619-7-ND
RF Circulators and Isolators 2236-D3C1619-7-ND
16.00 - 19.00 GHZ CIRCULATOR

16.00 - 19.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1619-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1619-7
RF and Wireless - RF Circulators and Isolators D3C1619-7
16.00 - 19.00 GHZ CIRCULATOR

16.00 - 19.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1619-7-ND D3C1619-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI9648H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7046A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 46mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details