L3 Harris RF and Wireless - RF Circulators and Isolators 4917

Description
FERRITE ISOLATOR 18-26.50 GHZ
Description
FERRITE ISOLATOR 18-26.50 GHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - 4917 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
4917
RF and Wireless - RF Circulators and Isolators 4917
FERRITE ISOLATOR 18-26.50 GHZ

FERRITE ISOLATOR 18-26.50 GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 4917
Product Name RF and Wireless - RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-4000-8000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Specs
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details