DiTom Microwave, Inc. RF Circulators and Isolators D3C0112-6

Description
1.20 - 1.40 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.20 - 1.40 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0112-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0112-6-ND
RF Circulators and Isolators 2236-D3C0112-6-ND
1.20 - 1.40 GHZ CIRCULATOR

1.20 - 1.40 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0112-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0112-6
RF and Wireless - RF Circulators and Isolators D3C0112-6
1.20 - 1.40 GHZ CIRCULATOR

1.20 - 1.40 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0112-6-ND D3C0112-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

300W Drop in high power Circulator 4 to 8GHz - UIYBDC5654A - UIY Inc.
Specs
Component Circulator
Package Size 56mm x 54.3mm x 36mm
Frequency Range: 4000 to 8000 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 16 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details