DiTom Microwave, Inc. RF Circulators and Isolators D3C0890-6

Description
0.80 - 0.90 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.80 - 0.90 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0890-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0890-6-ND
RF Circulators and Isolators 2236-D3C0890-6-ND
0.80 - 0.90 GHZ CIRCULATOR

0.80 - 0.90 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0890-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0890-6
RF and Wireless - RF Circulators and Isolators D3C0890-6
0.80 - 0.90 GHZ CIRCULATOR

0.80 - 0.90 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0890-6-ND D3C0890-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 3.5 to 6.5GHz - UIYBCI2528B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Surface Mount Circulators - NSC12R5 - kTB Solutions
Specs
Component Circulator
Frequency Range: 790 to 5900 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details