Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 5962-8957002KPC

Description
OPTOISO 1.5KV TRI-STATE 8DIP
Description
OPTOISO 1.5KV TRI-STATE 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 5962-8957002KPC - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
5962-8957002KPC
Isolators - Optoisolators - Logic Output Optoisolators 5962-8957002KPC
OPTOISO 1.5KV TRI-STATE 8DIP

OPTOISO 1.5KV TRI-STATE 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-8957002KPC
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC5028B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2600 to 3200 MHz
Isolation 35 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87D - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
View Details