DiTom Microwave, Inc. RF Circulators and Isolators D3C0810N-7

Description
0.80 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.80 - 1.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0810N-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0810N-7-ND
RF Circulators and Isolators 2236-D3C0810N-7-ND
0.80 - 1.00 GHZ CIRCULATOR

0.80 - 1.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0810N-7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0810N-7
RF and Wireless - RF Circulators and Isolators D3C0810N-7
0.80 - 1.00 GHZ CIRCULATOR

0.80 - 1.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0810N-7-ND D3C0810N-7
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.5 to 3.0GHz - UIYBDC5049B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
Coaxial Circulators - NCC1317C - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 13000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details