Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 5962-9800102KZA

Description
OPTOISO 1.5KV OPEN COLL 8DIP GW
Description
OPTOISO 1.5KV OPEN COLL 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 5962-9800102KZA - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
5962-9800102KZA
Isolators - Optoisolators - Logic Output Optoisolators 5962-9800102KZA
OPTOISO 1.5KV OPEN COLL 8DIP GW

OPTOISO 1.5KV OPEN COLL 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-9800102KZA
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop in Circulator 0.7 to 10GHz - UIYDC1212B - UIY Inc.
Specs
Component Circulator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details