Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 5962-0824201HPA

Description
OPTOISO 1.5KV OPN COLLECTOR 8DIP
Description
OPTOISO 1.5KV OPN COLLECTOR 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 5962-0824201HPA - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
5962-0824201HPA
Isolators - Optoisolators - Logic Output Optoisolators 5962-0824201HPA
OPTOISO 1.5KV OPN COLLECTOR 8DIP

OPTOISO 1.5KV OPN COLLECTOR 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-0824201HPA
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-26500-40000-5-K - kTB Solutions
Specs
Component Circulator
Frequency Range: 26500 to 40000 MHz
Isolation 14 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 4 to 8GHz - UIYBCI4222A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details