DiTom Microwave, Inc. RF Circulators and Isolators D3C0802N-5

Description
0.80 - 2.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
0.80 - 2.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0802N-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0802N-5-ND
RF Circulators and Isolators 2236-D3C0802N-5-ND
0.80 - 2.00 GHZ CIRCULATOR

0.80 - 2.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0802N-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0802N-5
RF and Wireless - RF Circulators and Isolators D3C0802N-5
0.80 - 2.00 GHZ CIRCULATOR

0.80 - 2.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0802N-5-ND D3C0802N-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1822D - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 5000 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Dual Junction Coaxial Isolator 700 to 3500MHz - UIYCDI6432A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details