DiTom Microwave, Inc. RF Circulators and Isolators D3C0112-2

Description
1.20 - 1.40 GHZ CIRCULATOR
Request a Quote Datasheet
Description
1.20 - 1.40 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C0112-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C0112-2-ND
RF Circulators and Isolators 2236-D3C0112-2-ND
1.20 - 1.40 GHZ CIRCULATOR

1.20 - 1.40 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C0112-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C0112-2
RF and Wireless - RF Circulators and Isolators D3C0112-2
1.20 - 1.40 GHZ CIRCULATOR

1.20 - 1.40 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C0112-2-ND D3C0112-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 12.4 to 18.0GHz - UIYWC3838A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 38mm x 38mm x 33mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 16 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details