L3 Harris RF and Wireless - RF Circulators and Isolators 4923

Description
CIRCULATOR
Description
CIRCULATOR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
4923
RF and Wireless - RF Circulators and Isolators 4923
CIRCULATOR

CIRCULATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 4923
Product Name RF and Wireless - RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI6060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Waveguide Isolator 51 to 59GHz - UIYWI2025A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25.5mm x 15mm
View Details