DiTom Microwave, Inc. RF Circulators and Isolators D3C1415-6

Description
14.00 - 15.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
14.00 - 15.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C1415-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C1415-6-ND
RF Circulators and Isolators 2236-D3C1415-6-ND
14.00 - 15.00 GHZ CIRCULATOR

14.00 - 15.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C1415-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C1415-6
RF and Wireless - RF Circulators and Isolators D3C1415-6
14.00 - 15.00 GHZ CIRCULATOR

14.00 - 15.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C1415-6-ND D3C1415-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in 18 to 26.5GHz - UIYBDI1024A - UIY Inc.
Specs
Component Isolator
Package Size 10mm x 24mm x 9.3mm
Frequency Range: 18000 to 26500 MHz
View Details
Surface Mount Circulators - NSC12R3B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2496 to 4000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details