Anatech Microwave Company RF and Wireless - RF Circulators and Isolators AM1300-1530CIR1119

Description
1.300-1.530 GHZ CIRCULATOR
Description
1.300-1.530 GHZ CIRCULATOR

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Circulators and Isolators - AM1300-1530CIR1119 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
AM1300-1530CIR1119
RF and Wireless - RF Circulators and Isolators AM1300-1530CIR1119
1.300-1.530 GHZ CIRCULATOR

1.300-1.530 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number AM1300-1530CIR1119
Product Name RF and Wireless - RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI1220D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87A - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details