Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 5962-0824201HYA

Description
OPTOISO 1.5KV OPEN COLL 8SMD
Description
OPTOISO 1.5KV OPEN COLL 8SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 5962-0824201HYA - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
5962-0824201HYA
Isolators - Optoisolators - Logic Output Optoisolators 5962-0824201HYA
OPTOISO 1.5KV OPEN COLL 8SMD

OPTOISO 1.5KV OPEN COLL 8SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-0824201HYA
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI6060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Broadband Circulator 0.8 to 2.0GHz - UIYBCC7272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details