Weidmuller Isolators - Optoisolators - Triac, SCR Output Optoisolators 8275440000

Description
OPTOISOLATOR TRIAC MODULE
Description
OPTOISOLATOR TRIAC MODULE

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - 8275440000 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
8275440000
Isolators - Optoisolators - Triac, SCR Output Optoisolators 8275440000
OPTOISOLATOR TRIAC MODULE

OPTOISOLATOR TRIAC MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 8275440000
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Circulator 1 to 2GHz - UIYBDC14272A - UIY Inc.
Specs
Component Circulator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details