Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 5962-0824203HUA

Description
OPTOISO 1.5KV 2CH OPN COLL 16SMD
Description
OPTOISO 1.5KV 2CH OPN COLL 16SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 5962-0824203HUA - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
5962-0824203HUA
Isolators - Optoisolators - Logic Output Optoisolators 5962-0824203HUA
OPTOISO 1.5KV 2CH OPN COLL 16SMD

OPTOISO 1.5KV 2CH OPN COLL 16SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number 5962-0824203HUA
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3033X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
4 Port Dual Junction Broadband Circulator Coaxial 12 to 18GHz - UIYBCC2618B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details